Vishay Precision Group Chip Resistor - Surface Mount CRCW0402187RFKED

Description
187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-187LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187LTR-ND
Chip Resistor - Surface Mount 541-187LTR-ND
187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187LCT-ND
Chip Resistor - Surface Mount 541-187LCT-ND
187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-187LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-187LDKR-ND
Chip Resistor - Surface Mount 541-187LDKR-ND
187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

187 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 187ohms 1% - CRCW0402187RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 187ohms 1%
CRCW0402187RFKED
Thick Film Resistors - SMD 1/16watt 187ohms 1% CRCW0402187RFKED
Thick Film Resistors - SMD 1/16watt 187ohms 1%

Thick Film Resistors - SMD 1/16watt 187ohms 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402187RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402187RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402187RFKED
RES SMD 187 OHM 1% 1/16W 0402

RES SMD 187 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 187R, 1%, 0.063W, 0402; Resistance Vishay - 52K6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.063W, 0402; Resistance Vishay
52K6770
Res, Thick Film, 187R, 1%, 0.063W, 0402; Resistance Vishay 52K6770
RES, THICK FILM, 187R, 1%, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.063W, 0402; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 187R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6771
Res, Thick Film, 187R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6771
RES, THICK FILM, 187R, 1%, 0.063W, 0402, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.063W, 0402, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 187 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 187 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3908
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 187 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3908
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 187 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 187 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402187RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402187RFKED
Chip Resistor - Surface Mount CRCW0402187RFKED
RES SMD 187 OHM 1% 1/16W 0402

RES SMD 187 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-187LTR-ND CRCW0402187RFKED CRCW0402187RFKED 52K6770 52K6771 27W3908 CRCW0402187RFKED
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 187ohms 1% Resistors - Chip Resistor - Surface Mount Res, Thick Film, 187R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 187R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 187 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details