Vishay Precision Group Thick Film Resistors - SMD 1/16watt 187Kohms 1% CRCW0402187KFKTD

Description
Thick Film Resistors - SMD 1/16watt 187Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 187Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 187Kohms 1% - CRCW0402187KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 187Kohms 1%
CRCW0402187KFKTD
Thick Film Resistors - SMD 1/16watt 187Kohms 1% CRCW0402187KFKTD
Thick Film Resistors - SMD 1/16watt 187Kohms 1%

Thick Film Resistors - SMD 1/16watt 187Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402187KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402187KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402187KFKTDTR-ND
187 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

187 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402187KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402187KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402187KFKTDCT-ND
RES SMD 187K OHM 1% 1/16W 0402

RES SMD 187K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402187KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402187KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402187KFKTDDKR-ND
RES SMD 187K OHM 1% 1/16W 0402

RES SMD 187K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 187K, 1%, 0.063W, 0402; Resistance Vishay - 36C8931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.063W, 0402; Resistance Vishay
36C8931
Res, Thick Film, 187K, 1%, 0.063W, 0402; Resistance Vishay 36C8931
RES, THICK FILM, 187K, 1%, 0.063W, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 187K, 1%, 0.063W, 0402; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402187KFKTD 541-CRCW0402187KFKTDTR-ND 36C8931
Product Name Thick Film Resistors - SMD 1/16watt 187Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 187K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 187000 ohms 187000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details