Vishay Precision Group Chip Resistor - Surface Mount CRCW0402182RFKTD

Description
RES SMD 182 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 182 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402182RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402182RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402182RFKTDDKR-ND
RES SMD 182 OHM 1% 1/16W 0402

RES SMD 182 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402182RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402182RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402182RFKTDCT-ND
RES SMD 182 OHM 1% 1/16W 0402

RES SMD 182 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402182RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402182RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402182RFKTDTR-ND
182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 182 OHM 1/16W 1% 0402 SMD - CRCW0402182RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/16W 1% 0402 SMD
CRCW0402182RFKTD
RES 182 OHM 1/16W 1% 0402 SMD CRCW0402182RFKTD
RES 182ohm 1/16W 1% 0402 SMD

RES 182ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J7616 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7616
Thick Film Chip Resistor; Resistance Vishay 07J7616
Thick Film Chip Resistor; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402182RFKTDDKR-ND CRCW0402182RFKTD 07J7616
Product Name Chip Resistor - Surface Mount RES 182 OHM 1/16W 1% 0402 SMD Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details