Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402182RFKED

Description
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402182RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402182RFKED
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402182RFKED
Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Chip Resistor - Surface Mount - 541-182LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182LTR-ND
Chip Resistor - Surface Mount 541-182LTR-ND
182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182LCT-ND
Chip Resistor - Surface Mount 541-182LCT-ND
182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-182LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-182LDKR-ND
Chip Resistor - Surface Mount 541-182LDKR-ND
182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

182 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 182R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 182R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6768
Res, Thick Film, 182R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6768
RES, THICK FILM, 182R, 1%, 0.063W, 0402, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 182R, 1%, 0.063W, 0402, REEL; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 182 Ohm, 63Mw, 1%; Resistance Vishay - 52K6767 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 182 Ohm, 63Mw, 1%; Resistance Vishay
52K6767
Thick Film Resistor, 182 Ohm, 63Mw, 1%; Resistance Vishay 52K6767
THICK FILM RESISTOR, 182 OHM, 63mW, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 182 OHM, 63mW, 1%; Resistance:182ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402182RFKED 541-182LTR-ND 52K6768 52K6767
Product Name Thick Film ResistorSeries:CRCW; Resistance:182ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Chip Resistor - Surface Mount Res, Thick Film, 182R, 1%, 0.063W, 0402, Reel; Resistance Vishay Thick Film Resistor, 182 Ohm, 63Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 182 ohms 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573180 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 4700 ohms
View Details