Vishay Intertechnology, Inc. RESISTOR SMT 0402 63MW 182K 1% CRCW04021823F

Description
RESISTOR SMT 0402 63MW 182K 1%
Request a Quote
Description
RESISTOR SMT 0402 63MW 182K 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT 0402 63MW 182K 1% - CRCW04021823F - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT 0402 63MW 182K 1%
CRCW04021823F
RESISTOR SMT 0402 63MW 182K 1% CRCW04021823F
RESISTOR SMT 0402 63MW 182K 1%

RESISTOR SMT 0402 63MW 182K 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021823F
Product Name RESISTOR SMT 0402 63MW 182K 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details