Vishay Precision Group Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay CRCW0402180RFKED.

Description
RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 25AC7021 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay
25AC7021
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay 25AC7021
RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9013 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9013
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9013
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 25AC7021 26W9013
Product Name Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers