Vishay Precision Group Chip Resistor - Surface Mount CRCW0402180RFKED

Description
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-180LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180LDKR-ND
Chip Resistor - Surface Mount 541-180LDKR-ND
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180LCT-ND
Chip Resistor - Surface Mount 541-180LCT-ND
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180LTR-ND
Chip Resistor - Surface Mount 541-180LTR-ND
180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 180 OHM 1/16W 1% 0402 SMD - CRCW0402180RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/16W 1% 0402 SMD
CRCW0402180RFKED
RES 180 OHM 1/16W 1% 0402 SMD CRCW0402180RFKED
RES 180ohm 1/16W 1% 0402 SMD

RES 180ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6788857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788857
Surface Mount Resistors 6788857
Vishay CRCW0402180RFKED

Vishay CRCW0402180RFKED

Supplier's Site
Surface Mount Resistors - 6788857P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788857P
Surface Mount Resistors 6788857P
Vishay CRCW0402180RFKED

Vishay CRCW0402180RFKED

Supplier's Site
Surface Mount Resistors - 1688320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688320
Surface Mount Resistors 1688320
Vishay CRCW0402180RFKED

Vishay CRCW0402180RFKED

Supplier's Site
Res, Thick Film, 180R, 1%, 0.063W, 0402; Resistance Vishay - 72M6758 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.063W, 0402; Resistance Vishay
72M6758
Res, Thick Film, 180R, 1%, 0.063W, 0402; Resistance Vishay 72M6758
RES, THICK FILM, 180R, 1%, 0.063W, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.063W, 0402; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 16M2192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay
16M2192
Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay 16M2192
RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180R, 1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2030
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2030
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-180LDKR-ND CRCW0402180RFKED 6788857 6788857P 72M6758 16M2192 24W2030
Product Name Chip Resistor - Surface Mount RES 180 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 180R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 180R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms 180 ohms 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details