Vishay Intertechnology, Inc. RES 180K OHM 1/16W 5% 0402 SMD CRCW0402180KJNTD

Description
RES 180Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 180Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/16W 5% 0402 SMD - CRCW0402180KJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/16W 5% 0402 SMD
CRCW0402180KJNTD
RES 180K OHM 1/16W 5% 0402 SMD CRCW0402180KJNTD
RES 180Kohm 1/16W 5% 0402 SMD

RES 180Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402180KJNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402180KJNTD-ND
Chip Resistor - Surface Mount CRCW0402180KJNTD-ND
180 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402180KJNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402180KJNTD
Chip Resistor - Surface Mount CRCW0402180KJNTD
RES SMD 180K OHM 5% 1/16W 0402

RES SMD 180K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Crcw0402 180K 5% 200 Rt7 Rohs Compliant Vishay - 48P7549 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 180K 5% 200 Rt7 Rohs Compliant Vishay
48P7549
Crcw0402 180K 5% 200 Rt7 Rohs Compliant Vishay 48P7549
CRCW0402 180K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 180K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402180KJNTD CRCW0402180KJNTD-ND CRCW0402180KJNTD 48P7549
Product Name RES 180K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw0402 180K 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details