Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0402180KFKED

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327126-CRCW0402180K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-180KLTR,541-180K LDKR,D10/CRCW0402 100 180K 1% ET7 E3,541-180KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327126-CRCW0402180K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-180KLTR,541-180K LDKR,D10/CRCW0402 100 180K 1% ET7 E3,541-180KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327126-CRCW0402180KFKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327126-CRCW0402180KFKED
Resistors - Chip Resistor - Surface Mount 1327126-CRCW0402180KFKED
Manufacturer: Vishay Dale Win Source Part Number: 1327126-CRCW0402180K FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 180 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-180KLTR,541-180K LDKR,D10/CRCW0402 100 180K 1% ET7 E3,541-180KLCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327126-CRCW0402180KFKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 180 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-180KLTR,541-180KLDKR,D10/CRCW0402 100 180K 1% ET7 E3,541-180KLCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 50V Resistor - 52-CRCW0402180KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V Resistor
52-CRCW0402180KFKED
Automotive 50V Resistor 52-CRCW0402180KFKED
180kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW0402180KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402180KFKED can be used for catalog matching and distributor lookup.

180kR 1% 50V 0402 Thick Film Resistor, AEC-Q200 Product overview: CRCW0402180KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402180KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6788848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788848
Surface Mount Resistors 6788848
Vishay CRCW0402180KFKED

Vishay CRCW0402180KFKED

Supplier's Site
Surface Mount Resistors - 6788848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788848P
Surface Mount Resistors 6788848P
Vishay CRCW0402180KFKED

Vishay CRCW0402180KFKED

Supplier's Site
Surface Mount Resistors - 1819180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819180
Surface Mount Resistors 1819180
Vishay CRCW0402180KFKED

Vishay CRCW0402180KFKED

Supplier's Site
Surface Mount Resistors - 1688317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688317
Surface Mount Resistors 1688317
Vishay CRCW0402180KFKED

Vishay CRCW0402180KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KLTR-ND
Chip Resistor - Surface Mount 541-180KLTR-ND
180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KLCT-ND
Chip Resistor - Surface Mount 541-180KLCT-ND
180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-180KLDKR-ND
Chip Resistor - Surface Mount 541-180KLDKR-ND
180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

180 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
0402,180K,1%,T/R,RoHS Compliant - CRCW0402180KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
0402,180K,1%,T/R,RoHS Compliant
CRCW0402180KFKED
0402,180K,1%,T/R,RoHS Compliant CRCW0402180KFKED
0402,180K,1%,T/R,RoH S Compliant

0402,180K,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 180K, 1%, 0.063W, 0402; Resistance Vishay - 89M6614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.063W, 0402; Resistance Vishay
89M6614
Res, Thick Film, 180K, 1%, 0.063W, 0402; Resistance Vishay 89M6614
RES, THICK FILM, 180K, 1%, 0.063W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.063W, 0402; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 75M9199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.063W, 0402, Reel; Resistance Vishay
75M9199
Res, Thick Film, 180K, 1%, 0.063W, 0402, Reel; Resistance Vishay 75M9199
RES, THICK FILM, 180K, 1%, 0.063W, 0402, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.063W, 0402, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9012 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9012
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9012
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327126-CRCW0402180KFKED 52-CRCW0402180KFKED 6788848 6788848P 1819180 541-180KLTR-ND CRCW0402180KFKED 89M6614 26W9012
Product Name Resistors - Chip Resistor - Surface Mount Automotive 50V Resistor Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount 0402,180K,1%,T/R,RoHS Compliant Res, Thick Film, 180K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 180000 ohms 180000 ohms 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567727 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers