Vishay Precision Group RES 17.8K OHM 1/16W 1% 0402 SMD CRCW040217K8FKTD

Description
RES 17.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/16W 1% 0402 SMD - CRCW040217K8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/16W 1% 0402 SMD
CRCW040217K8FKTD
RES 17.8K OHM 1/16W 1% 0402 SMD CRCW040217K8FKTD
RES 17.8Kohm 1/16W 1% 0402 SMD

RES 17.8Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040217K8FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040217K8FKTD-ND
Chip Resistor - Surface Mount CRCW040217K8FKTD-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 09J3769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
09J3769
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 09J3769
RES, THICK FILM, 17K8, 1%, 0.063W, 0402, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17K8, 1%, 0.063W, 0402, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040217K8FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040217K8FKTD
Resistors - Chip Resistor - Surface Mount CRCW040217K8FKTD
RES SMD 17.8K OHM 1% 1/16W 0402

RES SMD 17.8K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040217K8FKTD CRCW040217K8FKTD-ND 09J3769 CRCW040217K8FKTD
Product Name RES 17.8K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 17800 ohms 17800 ohms 17800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details