Vishay Precision Group RES 17.8K OHM 1/16W 1% 0402 SMD CRCW040217K8FKED

Description
RES 17.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 17.8Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/16W 1% 0402 SMD - CRCW040217K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/16W 1% 0402 SMD
CRCW040217K8FKED
RES 17.8K OHM 1/16W 1% 0402 SMD CRCW040217K8FKED
RES 17.8Kohm 1/16W 1% 0402 SMD

RES 17.8Kohm 1/16W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040217K8FKED
915779-CRCW040217K8FKED
Chip Resistor - Surface Mount - CRCW040217K8FKED 915779-CRCW040217K8FKED
Manufacturer: Vishay Win Source Part Number: 915779-CRCW040217K8F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-17.8KLTR, 541-17.8KLCT, D10/CRCW0402 100 17K8 1% ET7 E3, 541-17.8KLDKR

Manufacturer: Vishay
Win Source Part Number: 915779-CRCW040217K8FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-17.8KLTR, 541-17.8KLCT, D10/CRCW0402 100 17K8 1% ET7 E3, 541-17.8KLDKR

Buy Now Datasheet
SMD 16W Resistor - 52-CRCW040217K8FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040217K8FKED
SMD 16W Resistor 52-CRCW040217K8FKED
17.8kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040217K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040217K8FKED can be used for catalog matching and distributor lookup.

17.8kR 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040217K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040217K8FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-17.8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KLDKR-ND
Chip Resistor - Surface Mount 541-17.8KLDKR-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KLTR-ND
Chip Resistor - Surface Mount 541-17.8KLTR-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.8KLCT-ND
Chip Resistor - Surface Mount 541-17.8KLCT-ND
17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K8, 1%, 0.063W, 0402; Resistance Vishay - 52K6746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.063W, 0402; Resistance Vishay
52K6746
Res, Thick Film, 17K8, 1%, 0.063W, 0402; Resistance Vishay 52K6746
RES, THICK FILM, 17K8, 1%, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K8, 1%, 0.063W, 0402; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3418
Res, Thick Film, 17K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3418
RES, THICK FILM, 17K8, 1%, 0.063W, 0402, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K8, 1%, 0.063W, 0402, REEL; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040217K8FKED 915779-CRCW040217K8FKED 52-CRCW040217K8FKED 541-17.8KLDKR-ND 52K6746
Product Name RES 17.8K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW040217K8FKED SMD 16W Resistor Chip Resistor - Surface Mount Res, Thick Film, 17K8, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 17800 ohms 17800 ohms 17800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details