Vishay Precision Group Chip Resistor - Surface Mount CRCW040217K4FKTD

Description
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040217K4FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040217K4FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040217K4FKTDTR-ND
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040217K4FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040217K4FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040217K4FKTDCT-ND
RES SMD 17.4K OHM 1% 1/16W 0402

RES SMD 17.4K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040217K4FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040217K4FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040217K4FKTDDKR-ND
RES SMD 17.4K OHM 1% 1/16W 0402

RES SMD 17.4K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW040217K4FKTD - CRCW040217K4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040217K4FKTD
CRCW040217K4FKTD
CRCW040217K4FKTD CRCW040217K4FKTD
CRCW040217K4FKTD

CRCW040217K4FKTD

Supplier's Site
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7609 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7609
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7609
RES, THICK FILM, 17K4, 1%, 0.063W, 0402, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 17K4, 1%, 0.063W, 0402, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040217K4FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040217K4FKTD
Resistors - Chip Resistor - Surface Mount CRCW040217K4FKTD
RES SMD 17.4K OHM 1% 1/16W 0402

RES SMD 17.4K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW040217K4FKTDTR-ND CRCW040217K4FKTD 07J7609 CRCW040217K4FKTD
Product Name Chip Resistor - Surface Mount CRCW040217K4FKTD Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details