Vishay Precision Group RES 17.4K OHM 1/16W 1% 0402 SMD CRCW040217K4FKED

Description
RES 17.4Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 17.4Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/16W 1% 0402 SMD - CRCW040217K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/16W 1% 0402 SMD
CRCW040217K4FKED
RES 17.4K OHM 1/16W 1% 0402 SMD CRCW040217K4FKED
RES 17.4Kohm 1/16W 1% 0402 SMD

RES 17.4Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6788844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788844
Surface Mount Resistors 6788844
Vishay CRCW040217K4FKED

Vishay CRCW040217K4FKED

Supplier's Site
Surface Mount Resistors - 6788844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788844P
Surface Mount Resistors 6788844P
Vishay CRCW040217K4FKED

Vishay CRCW040217K4FKED

Supplier's Site
Surface Mount Resistors - 1819163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819163
Surface Mount Resistors 1819163
Vishay CRCW040217K4FKED

Vishay CRCW040217K4FKED

Supplier's Site
Surface Mount Resistors - 1688316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688316
Surface Mount Resistors 1688316
Vishay CRCW040217K4FKED

Vishay CRCW040217K4FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-17.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KLDKR-ND
Chip Resistor - Surface Mount 541-17.4KLDKR-ND
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KLCT-ND
Chip Resistor - Surface Mount 541-17.4KLCT-ND
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-17.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-17.4KLTR-ND
Chip Resistor - Surface Mount 541-17.4KLTR-ND
17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

17.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3417 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3417
Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3417
RES, THICK FILM, 17K4, 1%, 0.063W, 0402, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K4, 1%, 0.063W, 0402, REEL; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 17K4, 1%, 0.063W, 0402; Resistance Vishay - 52K6745 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 17K4, 1%, 0.063W, 0402; Resistance Vishay
52K6745
Res, Thick Film, 17K4, 1%, 0.063W, 0402; Resistance Vishay 52K6745
RES, THICK FILM, 17K4, 1%, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 17K4, 1%, 0.063W, 0402; Resistance:17.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040217K4FKED 6788844 6788844P 1819163 541-17.4KLDKR-ND 42K3417
Product Name RES 17.4K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 17K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms 17400 ohms 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details