Vishay Precision Group RES 178 OHM 1/16W 1% 0402 SMD CRCW0402178RFKTD

Description
RES 178ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 178ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/16W 1% 0402 SMD - CRCW0402178RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/16W 1% 0402 SMD
CRCW0402178RFKTD
RES 178 OHM 1/16W 1% 0402 SMD CRCW0402178RFKTD
RES 178ohm 1/16W 1% 0402 SMD

RES 178ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402178RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402178RFKTD-ND
Chip Resistor - Surface Mount CRCW0402178RFKTD-ND
178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

178 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402178RFKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402178RFKTD
Resistors - Chip Resistor - Surface Mount CRCW0402178RFKTD
RES SMD 178 OHM 1% 1/16W 0402

RES SMD 178 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7611
Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7611
RES, THICK FILM, 178R, 1%, 0.063W, 0402, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 178R, 1%, 0.063W, 0402, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402178RFKTD CRCW0402178RFKTD-ND CRCW0402178RFKTD 07J7611
Product Name RES 178 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 178R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details