Vishay Precision Group Automotive SMD 50V 63mW Resistor CRCW0402174RFKED

Description
0402 174R 1% Thick Film Resistor, 50V, 63mW, SMD, AEC-Q200 Product overview: CRCW0402174RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402174RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 174R 1% Thick Film Resistor, 50V, 63mW, SMD, AEC-Q200 Product overview: CRCW0402174RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402174RFKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 50V 63mW Resistor - 52-CRCW0402174RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 50V 63mW Resistor
52-CRCW0402174RFKED
Automotive SMD 50V 63mW Resistor 52-CRCW0402174RFKED
0402 174R 1% Thick Film Resistor, 50V, 63mW, SMD, AEC-Q200 Product overview: CRCW0402174RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402174RFKED can be used for catalog matching and distributor lookup.

0402 174R 1% Thick Film Resistor, 50V, 63mW, SMD, AEC-Q200 Product overview: CRCW0402174RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402174RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-174LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174LTR-ND
Chip Resistor - Surface Mount 541-174LTR-ND
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174LCT-ND
Chip Resistor - Surface Mount 541-174LCT-ND
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-174LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-174LDKR-ND
Chip Resistor - Surface Mount 541-174LDKR-ND
174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402174RFKED
915778-CRCW0402174RFKED
Chip Resistor - Surface Mount - CRCW0402174RFKED 915778-CRCW0402174RFKED
Manufacturer: Vishay Win Source Part Number: 915778-CRCW0402174RF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-174LCT, D10/CRCW0402 100 174R 1% ET7 E3, 541-174LDKR, 541-174LTR

Manufacturer: Vishay
Win Source Part Number: 915778-CRCW0402174RFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 174 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-174LCT, D10/CRCW0402 100 174R 1% ET7 E3, 541-174LDKR, 541-174LTR

Buy Now Datasheet
RES 174 OHM 1/16W 1% 0402 SMD - CRCW0402174RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/16W 1% 0402 SMD
CRCW0402174RFKED
RES 174 OHM 1/16W 1% 0402 SMD CRCW0402174RFKED
RES 174ohm 1/16W 1% 0402 SMD

RES 174ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 174R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6753
Res, Thick Film, 174R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6753
RES, THICK FILM, 174R, 1%, 0.063W, 0402, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.063W, 0402, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay - 52K6752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay
52K6752
Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay 52K6752
RES, THICK FILM, 174R, 1%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.063W, 0402; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402174RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402174RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402174RFKED
RES SMD 174 OHM 1% 1/16W 0402

RES SMD 174 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW0402174RFKED 541-174LTR-ND 915778-CRCW0402174RFKED CRCW0402174RFKED 52K6753 52K6752 CRCW0402174RFKED
Product Name Automotive SMD 50V 63mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW0402174RFKED RES 174 OHM 1/16W 1% 0402 SMD Res, Thick Film, 174R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 174R, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 174 ohms 174 ohms 174 ohms 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details