Win Source Part Number: 965893-CRCW0402174KF
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 174 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): MC00625W04021174K; RC0402FR-07174KL; RK73H1ETTP1743F; RC0402FR-07165KL; RC0402FR-07169KL; CRG0402F160K; CRG0402F180KCRCW0402
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D10/CRCW0402 100 174K 1% ET7 E3,541-174KLDKR,541-
Base Product Number: CRCW0402
Thick Film Chip ResistorSeries:CRCW;
0402 Thick Film Resistor 174kΩ 1% 1/16W 50V AEC-Q200 SMD Product overview: CRCW0402174KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402174KFKED can be used for catalog matching and distributor lookup.
174 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
174 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
174 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 174K, 1%, 0.063W, 0402, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 174K, 1%, 0.063W, 0402; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 174K OHM 1% 1/16W 0402
| Win Source Electronics | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 965893-CRCW0402174KFKED | CRCW0402174KFKED | 52-CRCW0402174KFKED | 541-174KLDKR-ND | 52K6751 | CRCW0402174KFKED |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Chip ResistorSeries:CRCW; Resistance:174kohm; Resistance Tolerance: 1%; Power Rating:0.... | Automotive SMD 16W 50V Resistor | Chip Resistor - Surface Mount | Res, Thick Film, 174K, 1%, 0.063W, 0402, Reel; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 174000 ohms | 174000 ohms | 174000 ohms | 174000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0625 watts | 0.0630 to 0.0625 watts |