VISHAY INTERTECHNOLOGY, INC.
CRCW04021743FRT1 -- RES, 174K, 1%, 0402, .1W
Vishay Intertechnology, Inc.
RES, 174K, 1%, 0402, .1W
CRCW04021743FRT1
Description
RES, 174K, 1%, 0402, .1W
Request a Quote
Email Supplier
Description
RES, 174K, 1%, 0402, .1W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04021743FRT1 |
|
Product Name
|
RES, 174K, 1%, 0402, .1W |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details