Vishay Intertechnology, Inc. RES 16.5 OHM 1/16W 1% 0402 SMD CRCW040216R5FKTD

Description
RES 16.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 16.5ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/16W 1% 0402 SMD - CRCW040216R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/16W 1% 0402 SMD
CRCW040216R5FKTD
RES 16.5 OHM 1/16W 1% 0402 SMD CRCW040216R5FKTD
RES 16.5ohm 1/16W 1% 0402 SMD

RES 16.5ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040216R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040216R5FKTD-ND
Chip Resistor - Surface Mount CRCW040216R5FKTD-ND
16.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 16R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7595
Res, Thick Film, 16R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7595
RES, THICK FILM, 16R5, 1%, 0.063W, 0402, REEL; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 16R5, 1%, 0.063W, 0402, REEL; Resistance:16.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040216R5FKTD CRCW040216R5FKTD-ND 07J7595
Product Name RES 16.5 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 16R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details