Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040216R2FKED

Description
16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-16.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2LCT-ND
Chip Resistor - Surface Mount 541-16.2LCT-ND
16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2LDKR-ND
Chip Resistor - Surface Mount 541-16.2LDKR-ND
16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.2LTR-ND
Chip Resistor - Surface Mount 541-16.2LTR-ND
16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040216R2FKED - CRCW040216R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040216R2FKED
CRCW040216R2FKED
CRCW040216R2FKED CRCW040216R2FKED
CRCW040216R2FKED

CRCW040216R2FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040216R2FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040216R2FKED
Resistors - Chip Resistor - Surface Mount CRCW040216R2FKED
RES SMD 16.2 OHM 1% 1/16W 0402

RES SMD 16.2 OHM 1% 1/16W 0402

Supplier's Site
Thick Film Resistor, 16.2 Ohm, 63Mw, 1%; Resistance Vishay - 52K6734 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16.2 Ohm, 63Mw, 1%; Resistance Vishay
52K6734
Thick Film Resistor, 16.2 Ohm, 63Mw, 1%; Resistance Vishay 52K6734
THICK FILM RESISTOR, 16.2 OHM, 63mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 16.2 OHM, 63mW, 1%; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3416
Res, Thick Film, 16R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3416
RES, THICK FILM, 16R2, 1%, 0.063W, 0402, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16R2, 1%, 0.063W, 0402, REEL; Resistance:16.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-16.2LCT-ND CRCW040216R2FKED CRCW040216R2FKED 52K6734
Product Name Chip Resistor - Surface Mount CRCW040216R2FKED Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 16.2 Ohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details