Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040216R0JNTD

Description
16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040216R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040216R0JNTD-ND
Chip Resistor - Surface Mount CRCW040216R0JNTD-ND
16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES, 16, 5%, 0402 - CRCW040216R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 16, 5%, 0402
CRCW040216R0JNTD
RES, 16, 5%, 0402 CRCW040216R0JNTD
RES, 16, 5%, 0402

RES, 16, 5%, 0402

Supplier's Site
Crcw0402 16 5% 200 Rt7 Rohs Compliant Vishay - 48P7544 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 16 5% 200 Rt7 Rohs Compliant Vishay
48P7544
Crcw0402 16 5% 200 Rt7 Rohs Compliant Vishay 48P7544
CRCW0402 16 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 16 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040216R0JNTD-ND CRCW040216R0JNTD 48P7544
Product Name Chip Resistor - Surface Mount RES, 16, 5%, 0402 Crcw0402 16 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402
Resistance Range 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers