Vishay Intertechnology, Inc. RES 16.0 OHM 1/16W 1% 0402 SMD CRCW040216R0FKTD

Description
RES 16.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 16.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/16W 1% 0402 SMD - CRCW040216R0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/16W 1% 0402 SMD
CRCW040216R0FKTD
RES 16.0 OHM 1/16W 1% 0402 SMD CRCW040216R0FKTD
RES 16.0ohm 1/16W 1% 0402 SMD

RES 16.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040216R0FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040216R0FKTD-ND
Chip Resistor - Surface Mount CRCW040216R0FKTD-ND
16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040216R0FKTD CRCW040216R0FKTD-ND
Product Name RES 16.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details