Vishay Intertechnology, Inc. RES 16.0 OHM .125W 1% 0402 SMD CRCW040216R0FKEDHP

Description
RES 16.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 16.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM .125W 1% 0402 SMD - CRCW040216R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM .125W 1% 0402 SMD
CRCW040216R0FKEDHP
RES 16.0 OHM .125W 1% 0402 SMD CRCW040216R0FKEDHP
RES 16.0ohm .125W 1% 0402 SMD

RES 16.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0YDKR-ND
Chip Resistor - Surface Mount 541-16.0YDKR-ND
16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0YCT-ND
Chip Resistor - Surface Mount 541-16.0YCT-ND
16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0YTR-ND
Chip Resistor - Surface Mount 541-16.0YTR-ND
16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

16 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040216R0FKEDHP 541-16.0YDKR-ND
Product Name RES 16.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers