Thick Film Chip ResistorSeries:CRCW;
16.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
16.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
16.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 16K5, 1%, 0.063W, 0402; Resistance:16.5kohm;
RES, THICK FILM, 16K5, 1%, 0.063W, 0402, REEL; Resistance:16.5kohm;
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16.5kΩ 0402 Chip Resistor - Surface Mount ROHS
RES SMD 16.5K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040216K5FKED | 6788838 | 6788838P | 1819127 | 541-16.5KLCT-ND | 52K6730 | 17930-CRCW040216K5FKED | CRCW040216K5FKED |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:16.5kohm; Resistance Tolerance: 1%; Power Rating:0... | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 16K5, 1%, 0.063W, 0402; Resistance Vishay | 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16.5kΩ 0402 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 [1005 Metric] | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Resistance Range | 16500 ohms | 16500 ohms | 16500 ohms |