Vishay Precision Group RES 16.2K OHM 1/16W 1% 0402 SMD CRCW040216K2FKTD

Description
RES 16.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 16.2Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/16W 1% 0402 SMD - CRCW040216K2FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/16W 1% 0402 SMD
CRCW040216K2FKTD
RES 16.2K OHM 1/16W 1% 0402 SMD CRCW040216K2FKTD
RES 16.2Kohm 1/16W 1% 0402 SMD

RES 16.2Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040216K2FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKTDCT-ND
RES SMD 16.2K OHM 1% 1/16W 0402

RES SMD 16.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040216K2FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKTDDKR-ND
RES SMD 16.2K OHM 1% 1/16W 0402

RES SMD 16.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040216K2FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040216K2FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040216K2FKTDTR-ND
16.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7599 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7599
Thick Film Chip Resistor; Resistance Vishay 07J7599
Thick Film Chip Resistor; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:16.2kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040216K2FKTD 541-CRCW040216K2FKTDCT-ND 07J7599
Product Name RES 16.2K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 16200 ohms 16200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details