Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 16Kohms 5% CRCW040216K0JNTD

Description
Thick Film Resistors - SMD 1/16watt 16Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 16Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 16Kohms 5% - CRCW040216K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 16Kohms 5%
CRCW040216K0JNTD
Thick Film Resistors - SMD 1/16watt 16Kohms 5% CRCW040216K0JNTD
Thick Film Resistors - SMD 1/16watt 16Kohms 5%

Thick Film Resistors - SMD 1/16watt 16Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040216K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040216K0JNTD-ND
Chip Resistor - Surface Mount CRCW040216K0JNTD-ND
16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 16K 5% 200 Rt7 Rohs Compliant Vishay - 48P7543 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 16K 5% 200 Rt7 Rohs Compliant Vishay
48P7543
Crcw0402 16K 5% 200 Rt7 Rohs Compliant Vishay 48P7543
CRCW0402 16K 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 16K 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040216K0JNTD CRCW040216K0JNTD-ND 48P7543
Product Name Thick Film Resistors - SMD 1/16watt 16Kohms 5% Chip Resistor - Surface Mount Crcw0402 16K 5% 200 Rt7 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 16000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details