Vishay Intertechnology, Inc. RES 16K OHM 1/16W 5% 0402 SMD CRCW040216K0JNED

Description
RES 16Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 16Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16K OHM 1/16W 5% 0402 SMD - CRCW040216K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16K OHM 1/16W 5% 0402 SMD
CRCW040216K0JNED
RES 16K OHM 1/16W 5% 0402 SMD CRCW040216K0JNED
RES 16Kohm 1/16W 5% 0402 SMD

RES 16Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-16KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KJDKR-ND
Chip Resistor - Surface Mount 541-16KJDKR-ND
16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KJCT-ND
Chip Resistor - Surface Mount 541-16KJCT-ND
16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16KJTR-ND
Chip Resistor - Surface Mount 541-16KJTR-ND
16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040216K0JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040216K0JNED
Resistors - Chip Resistor - Surface Mount CRCW040216K0JNED
RES SMD 16K OHM 5% 1/16W 0402

RES SMD 16K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040216K0JNED 541-16KJDKR-ND CRCW040216K0JNED
Product Name RES 16K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 16000 ohms 16000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details