Vishay Precision Group Surface Mount Resistors CRCW040216K0FKED

Description
Vishay CRCW040216K0FKED
Request a Quote Datasheet
Description
Vishay CRCW040216K0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6788826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788826
Surface Mount Resistors 6788826
Vishay CRCW040216K0FKED

Vishay CRCW040216K0FKED

Supplier's Site
Surface Mount Resistors - 6788826P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788826P
Surface Mount Resistors 6788826P
Vishay CRCW040216K0FKED

Vishay CRCW040216K0FKED

Supplier's Site
Surface Mount Resistors - 1819377 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819377
Surface Mount Resistors 1819377
Vishay CRCW040216K0FKED

Vishay CRCW040216K0FKED

Supplier's Site
Surface Mount Resistors - 1688310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688310
Surface Mount Resistors 1688310
Vishay CRCW040216K0FKED

Vishay CRCW040216K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-16.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KLTR-ND
Chip Resistor - Surface Mount 541-16.0KLTR-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KLCT-ND
Chip Resistor - Surface Mount 541-16.0KLCT-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-16.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-16.0KLDKR-ND
Chip Resistor - Surface Mount 541-16.0KLDKR-ND
16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

16 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 16.0K OHM 1/16W 1% 0402 SMD - CRCW040216K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/16W 1% 0402 SMD
CRCW040216K0FKED
RES 16.0K OHM 1/16W 1% 0402 SMD CRCW040216K0FKED
RES 16.0Kohm 1/16W 1% 0402 SMD

RES 16.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040216K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040216K0FKED
Chip Resistor - Surface Mount CRCW040216K0FKED
RES SMD 16K OHM 1% 1/16W 0402

RES SMD 16K OHM 1% 1/16W 0402

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW040216K0FKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW040216K0FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW040216K0FKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 16K, 1%, 0.063W, 0402; Resistance Vishay - 89M6607 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.063W, 0402; Resistance Vishay
89M6607
Res, Thick Film, 16K, 1%, 0.063W, 0402; Resistance Vishay 89M6607
RES, THICK FILM, 16K, 1%, 0.063W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.063W, 0402; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 16K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6608 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6608
Res, Thick Film, 16K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6608
RES, THICK FILM, 16K, 1%, 0.063W, 0402, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K, 1%, 0.063W, 0402, REEL; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8998
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8998
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W1999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W1999
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W1999
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 6788826 6788826P 1819377 541-16.0KLTR-ND CRCW040216K0FKED CRCW040216K0FKED 17930-CRCW040216K0FKED 89M6607 89M6608 26W8998
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 16.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 16kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 16K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 16K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 16000 ohms 16000 ohms 16000 ohms 16000 ohms 16000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260416 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details