Vishay Precision Group Thick Film Resistors - SMD 1/16watt 169ohms 1% CRCW0402169RFKED

Description
Thick Film Resistors - SMD 1/16watt 169ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 169ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 169ohms 1% - CRCW0402169RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 169ohms 1%
CRCW0402169RFKED
Thick Film Resistors - SMD 1/16watt 169ohms 1% CRCW0402169RFKED
Thick Film Resistors - SMD 1/16watt 169ohms 1%

Thick Film Resistors - SMD 1/16watt 169ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-169LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169LTR-ND
Chip Resistor - Surface Mount 541-169LTR-ND
169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169LDKR-ND
Chip Resistor - Surface Mount 541-169LDKR-ND
169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-169LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-169LCT-ND
Chip Resistor - Surface Mount 541-169LCT-ND
169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

169 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 169R, 1%, 0.063W, 0402; Resistance Vishay - 72M6755 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.063W, 0402; Resistance Vishay
72M6755
Res, Thick Film, 169R, 1%, 0.063W, 0402; Resistance Vishay 72M6755
RES, THICK FILM, 169R, 1%, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.063W, 0402; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 169R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3591 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 169R, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3591
Res, Thick Film, 169R, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3591
RES, THICK FILM, 169R, 1%, 0.063W, 0402, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 169R, 1%, 0.063W, 0402, REEL; Resistance:169ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402169RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402169RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402169RFKED
RES SMD 169 OHM 1% 1/16W 0402

RES SMD 169 OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402169RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402169RFKED
Chip Resistor - Surface Mount CRCW0402169RFKED
RES SMD 169 OHM 1% 1/16W 0402

RES SMD 169 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402169RFKED 541-169LTR-ND 72M6755 43C3591 CRCW0402169RFKED CRCW0402169RFKED
Product Name Thick Film Resistors - SMD 1/16watt 169ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 169R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 169R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details