Vishay Intertechnology, Inc. RES 169K OHM .125W 1% 0402 SMD CRCW0402169KFKEDHP

Description
RES 169Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 169Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM .125W 1% 0402 SMD - CRCW0402169KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM .125W 1% 0402 SMD
CRCW0402169KFKEDHP
RES 169K OHM .125W 1% 0402 SMD CRCW0402169KFKEDHP
RES 169Kohm .125W 1% 0402 SMD

RES 169Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402169KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402169KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402169KFKEDHP-ND
169 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

169 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402169KFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402169KFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402169KFKEDHP
RES SMD 169K OHM 1% 1/5W 0402

RES SMD 169K OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402169KFKEDHP CRCW0402169KFKEDHP-ND CRCW0402169KFKEDHP
Product Name RES 169K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 169000 ohms 169000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details