Vishay Intertechnology, Inc. RES K 1.69 1% .063W 0402 CRCW04021691F

Description
RES K 1.69 1% .063W 0402
Request a Quote
Description
RES K 1.69 1% .063W 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES K 1.69 1% .063W 0402 - CRCW04021691F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES K 1.69 1% .063W 0402
CRCW04021691F
RES K 1.69 1% .063W 0402 CRCW04021691F
RES K 1.69 1% .063W 0402

RES K 1.69 1% .063W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021691F
Product Name RES K 1.69 1% .063W 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details