Vishay Precision Group Chip Resistor - Surface Mount CRCW0402165RFKED

Description
165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-165LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165LDKR-ND
Chip Resistor - Surface Mount 541-165LDKR-ND
165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165LCT-ND
Chip Resistor - Surface Mount 541-165LCT-ND
165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165LTR-ND
Chip Resistor - Surface Mount 541-165LTR-ND
165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788810
Surface Mount Resistors 6788810
Vishay CRCW0402165RFKED

Vishay CRCW0402165RFKED

Supplier's Site
Surface Mount Resistors - 6788810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788810P
Surface Mount Resistors 6788810P
Vishay CRCW0402165RFKED

Vishay CRCW0402165RFKED

Supplier's Site
Surface Mount Resistors - 1819165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819165
Surface Mount Resistors 1819165
Vishay CRCW0402165RFKED

Vishay CRCW0402165RFKED

Supplier's Site
Surface Mount Resistors - 1688306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688306
Surface Mount Resistors 1688306
Vishay CRCW0402165RFKED

Vishay CRCW0402165RFKED

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402165RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402165RFKED
Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402165RFKED
Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Res, Thick Film, 165R, 1%, 0.063W, 0402; Resistance Vishay - 52K6743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.063W, 0402; Resistance Vishay
52K6743
Res, Thick Film, 165R, 1%, 0.063W, 0402; Resistance Vishay 52K6743
RES, THICK FILM, 165R, 1%, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.063W, 0402; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 165R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6744 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6744
Res, Thick Film, 165R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6744
RES, THICK FILM, 165R, 1%, 0.063W, 0402, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165R, 1%, 0.063W, 0402, REEL; Resistance:165ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-165LDKR-ND 6788810 6788810P 1819165 CRCW0402165RFKED 52K6743 52K6744
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:165ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Res, Thick Film, 165R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 165R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 165 ohms 165 ohms 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573233 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 16 ohms
View Details