Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402165KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9002 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9002
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9002
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7011 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7011
Resistance Vishay 25AC7011
Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2011 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2011
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2011
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 165 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 26W9002 25AC7011
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 165 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details