Vishay Precision Group RES 165K OHM 1/16W 1% 0402 SMD CRCW0402165KFKED

Description
RES 165Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 165Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/16W 1% 0402 SMD - CRCW0402165KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/16W 1% 0402 SMD
CRCW0402165KFKED
RES 165K OHM 1/16W 1% 0402 SMD CRCW0402165KFKED
RES 165Kohm 1/16W 1% 0402 SMD

RES 165Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-165KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165KLCT-ND
Chip Resistor - Surface Mount 541-165KLCT-ND
165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165KLTR-ND
Chip Resistor - Surface Mount 541-165KLTR-ND
165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-165KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-165KLDKR-ND
Chip Resistor - Surface Mount 541-165KLDKR-ND
165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

165 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788816
Surface Mount Resistors 6788816
Vishay CRCW0402165KFKED

Vishay CRCW0402165KFKED

Supplier's Site
Surface Mount Resistors - 6788816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788816P
Surface Mount Resistors 6788816P
Vishay CRCW0402165KFKED

Vishay CRCW0402165KFKED

Supplier's Site
Surface Mount Resistors - 1819308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819308
Surface Mount Resistors 1819308
Vishay CRCW0402165KFKED

Vishay CRCW0402165KFKED

Supplier's Site
Surface Mount Resistors - 1688308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688308
Surface Mount Resistors 1688308
Vishay CRCW0402165KFKED

Vishay CRCW0402165KFKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402165KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402165KFKED
Chip Resistor - Surface Mount CRCW0402165KFKED
RES SMD 165K OHM 1% 1/16W 0402

RES SMD 165K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Vishay - 72M6753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Vishay
72M6753
Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Vishay 72M6753
RES, THICK FILM, 165K, 1%, 0.063W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165K, 1%, 0.063W, 0402; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 165K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 165K, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3588
Res, Thick Film, 165K, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3588
RES, THICK FILM, 165K, 1%, 0.063W, 0402, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 165K, 1%, 0.063W, 0402, REEL; Resistance:165kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402165KFKED 541-165KLCT-ND 6788816 6788816P 1819308 CRCW0402165KFKED 72M6753
Product Name RES 165K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 165K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 165000 ohms 165000 ohms 165000 ohms 165000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers