Vishay Intertechnology, Inc. RSM, TKF 16.5K 1/16W 1% 0 CRCW04021652FRT7

Description
RSM, TKF 16.5K 1/16W 1% 0
Request a Quote
Description
RSM, TKF 16.5K 1/16W 1% 0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RSM, TKF 16.5K 1/16W 1% 0 - CRCW04021652FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RSM, TKF 16.5K 1/16W 1% 0
CRCW04021652FRT7
RSM, TKF 16.5K 1/16W 1% 0 CRCW04021652FRT7
RSM, TKF 16.5K 1/16W 1% 0

RSM, TKF 16.5K 1/16W 1% 0

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04021652FRT7
Product Name RSM, TKF 16.5K 1/16W 1% 0
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers