Vishay Precision Group RES 162 OHM 1/16W 1% 0402 SMD CRCW0402162RFKTD

Description
RES 162ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 162ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1/16W 1% 0402 SMD - CRCW0402162RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/16W 1% 0402 SMD
CRCW0402162RFKTD
RES 162 OHM 1/16W 1% 0402 SMD CRCW0402162RFKTD
RES 162ohm 1/16W 1% 0402 SMD

RES 162ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402162RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402162RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402162RFKTDTR-ND
162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

162 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402162RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402162RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402162RFKTDCT-ND
RES SMD 162 OHM 1% 1/16W 0402

RES SMD 162 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402162RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402162RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402162RFKTDDKR-ND
RES SMD 162 OHM 1% 1/16W 0402

RES SMD 162 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7597 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7597
Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7597
RES, THICK FILM, 162R, 1%, 0.063W, 0402, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 162R, 1%, 0.063W, 0402, REEL; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402162RFKTD 541-CRCW0402162RFKTDTR-ND 07J7597
Product Name RES 162 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 162R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers