Vishay Intertechnology, Inc. RES 162 OHM .125W 1% 0402 SMD CRCW0402162RFKEDHP

Description
RES 162ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 162ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM .125W 1% 0402 SMD - CRCW0402162RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM .125W 1% 0402 SMD
CRCW0402162RFKEDHP
RES 162 OHM .125W 1% 0402 SMD CRCW0402162RFKEDHP
RES 162ohm .125W 1% 0402 SMD

RES 162ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-162YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162YTR-ND
Chip Resistor - Surface Mount 541-162YTR-ND
162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162YCT-ND
Chip Resistor - Surface Mount 541-162YCT-ND
162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-162YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-162YDKR-ND
Chip Resistor - Surface Mount 541-162YDKR-ND
162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

162 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402162RFKEDHP 541-162YTR-ND
Product Name RES 162 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details