Vishay Intertechnology, Inc. RES 160 OHM 1/16W 5% 0402 SMD CRCW0402160RJNED

Description
RES 160ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 160ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/16W 5% 0402 SMD - CRCW0402160RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/16W 5% 0402 SMD
CRCW0402160RJNED
RES 160 OHM 1/16W 5% 0402 SMD CRCW0402160RJNED
RES 160ohm 1/16W 5% 0402 SMD

RES 160ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-160JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160JDKR-ND
Chip Resistor - Surface Mount 541-160JDKR-ND
160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160JTR-ND
Chip Resistor - Surface Mount 541-160JTR-ND
160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160JCT-ND
Chip Resistor - Surface Mount 541-160JCT-ND
160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402160RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402160RJNED
Resistors - Chip Resistor - Surface Mount CRCW0402160RJNED
RES SMD 160 OHM 5% 1/16W 0402

RES SMD 160 OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402160RJNED 541-160JDKR-ND CRCW0402160RJNED
Product Name RES 160 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details