Vishay Precision Group Chip Resistor - Surface Mount CRCW0402160RFKEDC

Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4733-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4733-2-ND
Chip Resistor - Surface Mount 541-4733-2-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 160R 1% Et7 E3 Rohs Compliant Vishay - 59AC0835 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 160R 1% Et7 E3 Rohs Compliant Vishay
59AC0835
D10/crcw0402-C 100 160R 1% Et7 E3 Rohs Compliant Vishay 59AC0835
D10/CRCW0402-C 100 160R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 160R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4733-2-ND 59AC0835
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 160R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details