Vishay Precision Group Chip Resistor - Surface Mount CRCW0402160RFKED

Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160LDKR-ND
Chip Resistor - Surface Mount 541-160LDKR-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160LCT-ND
Chip Resistor - Surface Mount 541-160LCT-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160LTR-ND
Chip Resistor - Surface Mount 541-160LTR-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 160 OHM 1/16W 1% 0402 SMD - CRCW0402160RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/16W 1% 0402 SMD
CRCW0402160RFKED
RES 160 OHM 1/16W 1% 0402 SMD CRCW0402160RFKED
RES 160ohm 1/16W 1% 0402 SMD

RES 160ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 160R, 1%, 0.063W, 0402; Resistance Vishay - 89M6613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.063W, 0402; Resistance Vishay
89M6613
Res, Thick Film, 160R, 1%, 0.063W, 0402; Resistance Vishay 89M6613
RES, THICK FILM, 160R, 1%, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.063W, 0402; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 160R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160R, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3584
Res, Thick Film, 160R, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3584
RES, THICK FILM, 160R, 1%, 0.063W, 0402, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160R, 1%, 0.063W, 0402, REEL; Resistance:160ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-160LDKR-ND CRCW0402160RFKED 89M6613 43C3584
Product Name Chip Resistor - Surface Mount RES 160 OHM 1/16W 1% 0402 SMD Res, Thick Film, 160R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 160R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details