Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402160RFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9000
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9000
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9000
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details