Vishay Intertechnology, Inc. RES 160K OHM 1/16W 5% 0402 SMD CRCW0402160KJNED

Description
RES 160Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 160Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/16W 5% 0402 SMD - CRCW0402160KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/16W 5% 0402 SMD
CRCW0402160KJNED
RES 160K OHM 1/16W 5% 0402 SMD CRCW0402160KJNED
RES 160Kohm 1/16W 5% 0402 SMD

RES 160Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-160KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KJDKR-ND
Chip Resistor - Surface Mount 541-160KJDKR-ND
160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KJCT-ND
Chip Resistor - Surface Mount 541-160KJCT-ND
160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KJTR-ND
Chip Resistor - Surface Mount 541-160KJTR-ND
160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402160KJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402160KJNED
Chip Resistor - Surface Mount CRCW0402160KJNED
RES SMD 160K OHM 5% 1/16W 0402

RES SMD 160K OHM 5% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402160KJNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402160KJNED
Resistors - Chip Resistor - Surface Mount CRCW0402160KJNED
RES SMD 160K OHM 5% 1/16W 0402

RES SMD 160K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402160KJNED 541-160KJDKR-ND CRCW0402160KJNED CRCW0402160KJNED
Product Name RES 160K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details