Vishay Precision Group Chip Resistor - Surface Mount CRCW0402160KFKED

Description
160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-160KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KLTR-ND
Chip Resistor - Surface Mount 541-160KLTR-ND
160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KLCT-ND
Chip Resistor - Surface Mount 541-160KLCT-ND
160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-160KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-160KLDKR-ND
Chip Resistor - Surface Mount 541-160KLDKR-ND
160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788804
Surface Mount Resistors 6788804
Vishay CRCW0402160KFKED

Vishay CRCW0402160KFKED

Supplier's Site
Surface Mount Resistors - 1819047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819047
Surface Mount Resistors 1819047
Vishay CRCW0402160KFKED

Vishay CRCW0402160KFKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm - CRCW0402160KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm
CRCW0402160KFKED
Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm CRCW0402160KFKED
Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm

Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402160KFKED
915777-CRCW0402160KFKED
Chip Resistor - Surface Mount - CRCW0402160KFKED 915777-CRCW0402160KFKED
Manufacturer: Vishay Win Source Part Number: 915777-CRCW0402160KF KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 160K 1% ET7 E3, 541-160KLCT, 541-160KLDKR, 541-160KLTR

Manufacturer: Vishay
Win Source Part Number: 915777-CRCW0402160KFKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 160 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 160K 1% ET7 E3, 541-160KLCT, 541-160KLDKR, 541-160KLTR

Buy Now Datasheet
Automotive 50V 0.063W Resistor - 52-CRCW0402160KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW0402160KFKED
Automotive 50V 0.063W Resistor 52-CRCW0402160KFKED
0402 Thick Film Resistor, 160kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402160KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402160KFKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 160kR, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW0402160KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402160KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402160KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402160KFKED
Chip Resistor - Surface Mount CRCW0402160KFKED
RES SMD 160K OHM 1% 1/16W 0402

RES SMD 160K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 160K, 1%, 0.063W, 0402; Resistance Vishay - 89M6611 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 1%, 0.063W, 0402; Resistance Vishay
89M6611
Res, Thick Film, 160K, 1%, 0.063W, 0402; Resistance Vishay 89M6611
RES, THICK FILM, 160K, 1%, 0.063W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160K, 1%, 0.063W, 0402; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 160K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6612 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 160K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6612
Res, Thick Film, 160K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6612
RES, THICK FILM, 160K, 1%, 0.063W, 0402, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 160K, 1%, 0.063W, 0402, REEL; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W8999 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W8999
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W8999
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 160 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-160KLTR-ND 6788804 1819047 CRCW0402160KFKED 915777-CRCW0402160KFKED 52-CRCW0402160KFKED CRCW0402160KFKED 89M6611 26W8999
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 160Kohms 1% 100ppm Chip Resistor - Surface Mount - CRCW0402160KFKED Automotive 50V 0.063W Resistor Chip Resistor - Surface Mount Res, Thick Film, 160K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 160 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details