Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040215R8FKTD

Description
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040215R8FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040215R8FKTD-ND
Chip Resistor - Surface Mount CRCW040215R8FKTD-ND
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 15.8 OHM 1/16W 1% 0402 SMD - CRCW040215R8FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8 OHM 1/16W 1% 0402 SMD
CRCW040215R8FKTD
RES 15.8 OHM 1/16W 1% 0402 SMD CRCW040215R8FKTD
RES 15.8ohm 1/16W 1% 0402 SMD

RES 15.8ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7581 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7581
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7581
RES, THICK FILM, 15R8, 1%, 0.063W, 0402, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 15R8, 1%, 0.063W, 0402, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040215R8FKTD-ND CRCW040215R8FKTD 07J7581
Product Name Chip Resistor - Surface Mount RES 15.8 OHM 1/16W 1% 0402 SMD Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details