Vishay Precision Group Chip Resistor - Surface Mount CRCW040215R8FKED

Description
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-15.8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8LTR-ND
Chip Resistor - Surface Mount 541-15.8LTR-ND
15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040215R8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040215R8FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040215R8FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6718
Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6718
RES, THICK FILM, 15R8, 1%, 0.063W, 0402, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R8, 1%, 0.063W, 0402, REEL; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 15.8 Ohm, 63Mw, 1%; Resistance Vishay - 52K6717 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 15.8 Ohm, 63Mw, 1%; Resistance Vishay
52K6717
Resistor, Thick Film, 15.8 Ohm, 63Mw, 1%; Resistance Vishay 52K6717
RESISTOR, THICK FILM, 15.8 OHM, 63mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 15.8 OHM, 63mW, 1%; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-15.8LTR-ND CRCW040215R8FKED 52K6718
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:15.8ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 15R8, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 15.8 ohms 15.8 ohms 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details