Vishay Precision Group RES 15.4 OHM 1/16W 1% 0402 SMD CRCW040215R4FKED

Description
RES 15.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 15.4ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/16W 1% 0402 SMD - CRCW040215R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/16W 1% 0402 SMD
CRCW040215R4FKED
RES 15.4 OHM 1/16W 1% 0402 SMD CRCW040215R4FKED
RES 15.4ohm 1/16W 1% 0402 SMD

RES 15.4ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-15.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4LCT-ND
Chip Resistor - Surface Mount 541-15.4LCT-ND
15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4LTR-ND
Chip Resistor - Surface Mount 541-15.4LTR-ND
15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.4LDKR-ND
Chip Resistor - Surface Mount 541-15.4LDKR-ND
15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6716 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6716
Res, Thick Film, 15R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6716
RES, THICK FILM, 15R4, 1%, 0.063W, 0402, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.063W, 0402, REEL; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R4, 1%, 0.063W, 0402; Resistance Vishay - 52K6715 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R4, 1%, 0.063W, 0402; Resistance Vishay
52K6715
Res, Thick Film, 15R4, 1%, 0.063W, 0402; Resistance Vishay 52K6715
RES, THICK FILM, 15R4, 1%, 0.063W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R4, 1%, 0.063W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040215R4FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040215R4FKED
Resistors - Chip Resistor - Surface Mount CRCW040215R4FKED
RES SMD 15.4 OHM 1% 1/16W 0402

RES SMD 15.4 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040215R4FKED 541-15.4LCT-ND 52K6716 CRCW040215R4FKED
Product Name RES 15.4 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 15R4, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 15.4 ohms 15.4 ohms 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details