Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW040215R0FKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0... - CRCW040215R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0...
CRCW040215R0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0... CRCW040215R0FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - 541-15.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0LTR-ND
Chip Resistor - Surface Mount 541-15.0LTR-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0LDKR-ND
Chip Resistor - Surface Mount 541-15.0LDKR-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.0LCT-ND
Chip Resistor - Surface Mount 541-15.0LCT-ND
15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788800
Surface Mount Resistors 6788800
Vishay CRCW040215R0FKED

Vishay CRCW040215R0FKED

Supplier's Site
Surface Mount Resistors - 6788800P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788800P
Surface Mount Resistors 6788800P
Vishay CRCW040215R0FKED

Vishay CRCW040215R0FKED

Supplier's Site
Surface Mount Resistors - 1688305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688305
Surface Mount Resistors 1688305
Vishay CRCW040215R0FKED

Vishay CRCW040215R0FKED

Supplier's Site
Surface Mount Resistors - 1819145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819145
Surface Mount Resistors 1819145
Vishay CRCW040215R0FKED

Vishay CRCW040215R0FKED

Supplier's Site
Res, Thick Film, 15R, 1%, 0.063W, 0402; Resistance Vishay - 52K6714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.063W, 0402; Resistance Vishay
52K6714
Res, Thick Film, 15R, 1%, 0.063W, 0402; Resistance Vishay 52K6714
RES, THICK FILM, 15R, 1%, 0.063W, 0402; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.063W, 0402; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3412
Res, Thick Film, 15R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3412
RES, THICK FILM, 15R, 1%, 0.063W, 0402, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15R, 1%, 0.063W, 0402, REEL; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3890 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3890
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3890
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040215R0FKED 541-15.0LTR-ND 6788800 6788800P 1819145 52K6714 42K3412 27W3890
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:15ohm; Resistance Tolerance:+/- 1%; Power Rating:0... Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 15R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 15R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 54.9 ohms
View Details
2 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details