Vishay Precision Group CRCW040215K8FKED CRCW040215K8FKED

Description
CRCW040215K8FKED
Request a Quote Datasheet
Description
CRCW040215K8FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040215K8FKED - CRCW040215K8FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040215K8FKED
CRCW040215K8FKED
CRCW040215K8FKED CRCW040215K8FKED
CRCW040215K8FKED

CRCW040215K8FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327229-CRCW040215K8FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327229-CRCW040215K8FKED
Resistors - Chip Resistor - Surface Mount 1327229-CRCW040215K8FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327229-CRCW040215K8 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 15.8 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 15K8 1% ET7 E3,541-15.8KLTR,541- 15.8KLCT,541-15.8KLD KR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327229-CRCW040215K8FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 15.8 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 15K8 1% ET7 E3,541-15.8KLTR,541-15.8KLCT,541-15.8KLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KLCT-ND
Chip Resistor - Surface Mount 541-15.8KLCT-ND
15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KLDKR-ND
Chip Resistor - Surface Mount 541-15.8KLDKR-ND
15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-15.8KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-15.8KLTR-ND
Chip Resistor - Surface Mount 541-15.8KLTR-ND
15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15.8 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 63mW Resistor - 52-CRCW040215K8FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 63mW Resistor
52-CRCW040215K8FKED
SMD 63mW Resistor 52-CRCW040215K8FKED
15.8kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW040215K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040215K8FKED can be used for catalog matching and distributor lookup.

15.8kR 1% 63mW 0402 Thick Film SMD Resistor Product overview: CRCW040215K8FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040215K8FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040215K8FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040215K8FKED
Chip Resistor - Surface Mount CRCW040215K8FKED
RES SMD 15.8K OHM 1% 1/16W 0402

RES SMD 15.8K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 15K8, 1%, 0.063W, 0402; Resistance Vishay - 52K6712 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.063W, 0402; Resistance Vishay
52K6712
Res, Thick Film, 15K8, 1%, 0.063W, 0402; Resistance Vishay 52K6712
RES, THICK FILM, 15K8, 1%, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.063W, 0402; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6713 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6713
Res, Thick Film, 15K8, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6713
RES, THICK FILM, 15K8, 1%, 0.063W, 0402, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 15K8, 1%, 0.063W, 0402, REEL; Resistance:15.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5279 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5279
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5279
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 15.8 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW040215K8FKED 1327229-CRCW040215K8FKED 541-15.8KLCT-ND 52-CRCW040215K8FKED CRCW040215K8FKED 52K6712 61M5279
Product Name CRCW040215K8FKED Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 15K8, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 15.8 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 15800 ohms 15800 ohms 15800 ohms 15800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details