Vishay Intertechnology, Inc. RES 15.4K OHM .125W 1% 0402 SMD CRCW040215K4FKEDHP

Description
RES 15.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 15.4Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4K OHM .125W 1% 0402 SMD - CRCW040215K4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM .125W 1% 0402 SMD
CRCW040215K4FKEDHP
RES 15.4K OHM .125W 1% 0402 SMD CRCW040215K4FKEDHP
RES 15.4Kohm .125W 1% 0402 SMD

RES 15.4Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040215K4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040215K4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040215K4FKEDHP-ND
15.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

15.4 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040215K4FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040215K4FKEDHP
Chip Resistor - Surface Mount CRCW040215K4FKEDHP
RES SMD 15.4K OHM 1% 1/5W 0402

RES SMD 15.4K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040215K4FKEDHP CRCW040215K4FKEDHP-ND CRCW040215K4FKEDHP
Product Name RES 15.4K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 15400 ohms 15400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-8 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0150 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details