Vishay Precision Group Chip Resistor - Surface Mount CRCW040215K4FKEDC

Description
15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4729-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4729-2-ND
Chip Resistor - Surface Mount 541-4729-2-ND
15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

15.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 15K4 1% Et7 E3 Rohs Compliant Vishay - 59AC0809 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 15K4 1% Et7 E3 Rohs Compliant Vishay
59AC0809
D10/crcw0402-C 100 15K4 1% Et7 E3 Rohs Compliant Vishay 59AC0809
D10/CRCW0402-C 100 15K4 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 15K4 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-4729-2-ND 59AC0809
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 15K4 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details