Vishay Precision Group CRCW040215K0FKTD CRCW040215K0FKTD

Description
CRCW040215K0FKTD
Request a Quote Datasheet
Description
CRCW040215K0FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040215K0FKTD - CRCW040215K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040215K0FKTD
CRCW040215K0FKTD
CRCW040215K0FKTD CRCW040215K0FKTD
CRCW040215K0FKTD

CRCW040215K0FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-2956-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2956-2-ND
Chip Resistor - Surface Mount 541-2956-2-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2956-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2956-6-ND
Chip Resistor - Surface Mount 541-2956-6-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2956-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2956-1-ND
Chip Resistor - Surface Mount 541-2956-1-ND
15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

15 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 15K, 1%, 0.063W, 0402; Resistance Vishay - 36C8927 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 1%, 0.063W, 0402; Resistance Vishay
36C8927
Res, Thick Film, 15K, 1%, 0.063W, 0402; Resistance Vishay 36C8927
RES, THICK FILM, 15K, 1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

RES, THICK FILM, 15K, 1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040215K0FKTD 541-2956-2-ND 36C8927
Product Name CRCW040215K0FKTD Chip Resistor - Surface Mount Res, Thick Film, 15K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details